Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-321198-0,
EJ0641-000 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
100
in stock
|
Buy Now | |
TE Store
from US$0.30
|
72,925
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
51,210
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
42,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
10,242
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
7,000
in stock
|
Buy Now | |
element14
from US$0.18
|
7,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
2,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
1,580
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
1,410
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
1,145
in stock
|
Buy Now | |
Boersig
from US$0.16
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
275
in stock
|
Buy Now | |
Conrad
from US$0.32
|
91
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .144g |
---|---|
Splice Material | Copper |
Splice Features | Sight Hole |
Plating Material | Tin |
Number of Serrations | 5 |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Wire Size | 202 – 810CMA, .1 – .41mm², 26 – 22AWG |
Outside Diameter | 2.08mm, .082in |
Barrel Inside Diameter | .031in, .79mm |
Overall Length | 9.78mm, .385in |
Material Thickness | .46mm, .018in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Butt Splice |
Serrated | Yes |
Barrel Type | Closed |
Accessory Type | Splice |
Product Type | Splice |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS BUTT 26-22 Splice Type: Butt Splice Wire Size: 26 – 22 AWG Wire Size: .1 – .41 mm² Sealable: No Splice Features: Serrated Butt Splice 26 – 22 AWG .1 – .41 mm² | Electrical Wire Splice | Part Number: 321198 | Internal Number: 321198 | Alias Number: AMPS-0-321198-0 | TE Connectivity | TE Store |
SPLICE,SOLIS BUTT 26-22 | Heilind Electronics |
Terminal, Butt Splice, 26-22Awg, Crimp | Newark Electronics |
TERMINAL, BUTT SPLICE, 26-22AWG, CRIMP | element14 |
Terminals 26-22AWG BUTT SPLICE | Rapid Electronics |
TE Connectivity - AMP SplicesSPLICESOLIS BUTT 26-22 | Distrelec |
Tip: butt splice | Transfer Multisort Elektronik |
Strap butt splice, SOLISTRAND, 26-22 AWG | RS |
AWG (min.): 26 | Conrad |
SOLISTRAND Series Conn Splice 22 26 AWG Crimp Terminal | Future Electronics |
Splice Terminal 22-26AWG 9.78mm 2.08mm Tin Loose Piece | Avnet America |
Solistrand Strap Butt Wire Splice Connector, Tin Plated 26 - 22 AWG | TE Connectivity 321198 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.41mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 321198?
Additional datasheets, footprints and schematics for 321198 are listed on our Part Details page. You can also find images and similar parts to 321198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321198 fall under?
The 321198 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 321198 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321198 you can contact the distributor directly for product support, shipping queries etc.
Is the 321198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321198 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 321198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321198 often in real-time on the comparison pages.
What if I can't find stock of 321198?
You can fill out our help required form which you can use to request a quote for 321198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.