Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .738g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .1mm, 2.537in |
Stud Diameter | .515in, 13.081mm |
Wire Size | 0000AWG, 96.3 – 117mm², 190000 – 231100CMA |
Barrel Inside Diameter | .634in, 16.13mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-051 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Stud Size | 1/2 |
Operating Temperature Range | 170°C, 338°F |
TE Connectivity TERMINAL SOLIS R 4/0 1/2 Terminals RING | Distrelec |
Ring Tongue Terminal (4/0)AWG 64.44mm 29.21mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 321163?
Additional datasheets, footprints and schematics for 321163 are listed on our Part Details page. You can also find images and similar parts to 321163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321163 fall under?
The 321163 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321163 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321163 you can contact the distributor directly for product support, shipping queries etc.
Is the 321163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321163 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Avnet America, Boersig and Farnell have stock available or on a lead time for 321163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321163 often in real-time on the comparison pages.
What if I can't find stock of 321163?
You can fill out our help required form which you can use to request a quote for 321163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.