Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.98
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 29.662g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Barrel Inside Diameter | .444in, 11.278mm |
Overall Length | 1.291in, 32.79mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Stud Diameter | 9.53mm, 9.91mm, .39in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | 3/8 |
Insulated | No |
Shape Description | RING-090 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS FLAG R 1/0 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 321066 | Internal Number: 321066 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8", 1/0Awg | Newark Electronics |
Ring Tongue Terminal (1/0)AWG 44.02mm 22.23mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 1/0 3/8 | TE Connectivity 321066 | RS Americas |
Terminal, Ring | Carlton-Bates |
Where can I find additional details, specifications and documents for a 321066?
Additional datasheets, footprints and schematics for 321066 are listed on our Part Details page. You can also find images and similar parts to 321066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321066 fall under?
The 321066 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321066 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321066 you can contact the distributor directly for product support, shipping queries etc.
Is the 321066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321066 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for 321066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321066 often in real-time on the comparison pages.
What if I can't find stock of 321066?
You can fill out our help required form which you can use to request a quote for 321066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.