Prices starting from US$4.91
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$5.86 |
No stock
|
Buy Now | |
TE Store | US$7.61 |
2,611
|
Buy Now | |
Rapid Electronics | US$9.12 |
90
|
Buy Now | |
Distrelec | US$7.70 |
90
|
Buy Now | |
Newark Electronics | US$7.86 |
-
|
Buy Now | |
Avnet America | US$7.53 |
-
|
Buy Now | |
RS Americas | US$4.91 |
-
|
Buy Now | |
Boersig | US$5.37 |
-
|
Buy Now | |
Carlton-Bates | US$32.07 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 8.634g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Offset |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .031in, .79mm |
Wire Size | 16.8 – 26.7mm², 4AWG, 33100 – 52600CMA |
Overall Length | 26.62mm, 1.048in |
Barrel Inside Diameter | .28in, 5.112mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #10 |
Shape Description | RING-090 |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS FLAG R 4 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: #10 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 321059 | Internal Number: 321059 | TE Connectivity | TE Store |
Terminals SOLISTRAND FLAG RING | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 26.7mm2 | Distrelec |
Terminals Solistrand Flag Ring |Amp Te Connectivity 321059 | Newark Electronics |
Ring Tongue Terminal 4AWG 26.62mm 13.87mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 4 10 | TE Connectivity 321059 | RS Americas |
Where can I find additional details, specifications and documents for a 321059?
Additional datasheets, footprints and schematics for 321059 are listed on our Part Details page. You can also find images and similar parts to 321059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321059 fall under?
The 321059 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321059 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321059 you can contact the distributor directly for product support, shipping queries etc.
Is the 321059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321059 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 321059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321059 often in real-time on the comparison pages.
What if I can't find stock of 321059?
You can fill out our help required form which you can use to request a quote for 321059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.