Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
21,585
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
21,585
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
19,831
in stock
|
Buy Now | |
element14
from US$0.31
|
19,831
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
7,902
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
6,123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
1,484
in stock
|
Buy Now | |
TE Store
from US$0.27
|
980
in stock
|
Buy Now | |
Farnell
from US$0.24
|
290
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
135
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Splice Material | Copper |
Insulation Sleeve Material | Vinyl |
Plating Material | Tin |
Weight per Piece | .257g |
Splice Features | Standard |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | .62in, 15.748mm |
Wire Size | 26 – 22AWG, 202 – 810CMA, .12 – .4mm² |
Wire Insulation Diameter (Max) | .08in, 2.03mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Comment | 26-22 splices are 26-24 range in accordance with MIL-T-7928. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Splice |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | Yes |
Accessory Type | Splice |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Serrated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminals BUTT SPLICE 26-22AWG | Rapid Electronics |
Terminal, Butt Splice, 26-22Awg, Yellow | Newark Electronics |
TERMINAL, BUTT SPLICE, 26-22AWG, YELLOW | element14 |
SPLICE,PG BUTT 26-22 | Heilind Electronics |
PLASTI-GRIP Butt Wire Splice Conn Yellow Insulated Tin Plated 26 to 22 AWG | TE Connectivity 321026 | RS Americas |
SPLICE,PG BUTT 26-22 Splice Type: Butt Splice Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Sealable: No Splice Features: Serrated Butt Splice 26 – 22 AWG .12 – .4 mm² | Electrical Wire Splice | Part Number: 321026 | Internal Number: 321026 | TE Connectivity | TE Store |
TERMINAL, BUTT SPLICE, 26-22AWG, YEL | Farnell |
TE Connectivity Butt Splice Connector, Tinned Copper, 2.03mm | Distrelec |
BUTT SPLICE, PLASTI-GRIP, YELLOW | RS |
Plasti-GripÔ Series 26-22 Straight Closed Barrel Butt Splice Terminal | Future Electronics |
Splice Terminal 22-26AWG 15.75mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 321026?
Additional datasheets, footprints and schematics for 321026 are listed on our Part Details page. You can also find images and similar parts to 321026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321026 fall under?
The 321026 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 321026 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321026 you can contact the distributor directly for product support, shipping queries etc.
Is the 321026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321026 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 321026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321026 often in real-time on the comparison pages.
What if I can't find stock of 321026?
You can fill out our help required form which you can use to request a quote for 321026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.