Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT SHRINK TUBING, 45MM, 3.5 | 1, BLACK |
---|---|
Shrink Ratio | 3.5 |
I.D. Supplied - Imperial | 1.772" |
I.D. Supplied - Metric | 45mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 321-50013?
Additional datasheets, footprints and schematics for 321-50013 are listed on our Part Details page. You can also find images and similar parts to 321-50013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321-50013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321-50013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321-50013 fall under?
The 321-50013 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 321-50013 when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321-50013 you can contact the distributor directly for product support, shipping queries etc.
Is the 321-50013 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 321-50013 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 321-50013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321-50013 often in real-time on the comparison pages.
What if I can't find stock of 321-50013?
You can fill out our help required form which you can use to request a quote for 321-50013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.