Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0374
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.18
|
22
in stock
|
Buy Now | |
Toby Electronics
from US$0.0374
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
86
in stock
|
Buy Now | |
Farnell
from US$1.91
|
86
in stock
|
Buy Now | |
RS Americas
from US$42.39
|
25
in stock
|
Buy Now | |
Conrad
from US$53.54
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$40.97
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR65 |
Battery Technology | Silver Oxide |
Battery Capacity | 14.5mAh |
Battery Terminals | Flat Top |
External Diameter | 6.8mm |
External Height | 1.65mm |
External Width | - |
External Depth | - |
Weight | 0.25g |
Battery IEC Code | SR616SW |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 14.5 Mah, 1.55 V, Sr65, Flat Top Rohs Compliant: Na |Renata 321 | Newark Electronics |
CELL, BUTTON, S OXIDE, 1.55V, 321 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 321?
Additional datasheets, footprints and schematics for 321 are listed on our Part Details page. You can also find images and similar parts to 321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321 fall under?
The 321 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 321 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321 you can contact the distributor directly for product support, shipping queries etc.
Is the 321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321 have stock available?
Authorised distributors including Toby Electronics, Newark Electronics, Farnell, RS Americas and RS have stock available or on a lead time for 321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321 often in real-time on the comparison pages.
What if I can't find stock of 321?
You can fill out our help required form which you can use to request a quote for 321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.