Status: | Unknown |
---|---|
Series: | LCF6 Series |
RoHS: | Unknown |
Prices starting from US$16.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.51
|
No stock
|
Buy Now |
Connector Type A | Mini 7/8" Sensor Straight 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | LCF6 Series |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 3P 7/8" RCPT-FREE END, 0.3M | Farnell |
Where can I find additional details, specifications and documents for a 320LCF NC402?
Additional datasheets, footprints and schematics for 320LCF NC402 are listed on our Part Details page. You can also find images and similar parts to 320LCF NC402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320LCF NC402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320LCF NC402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320LCF NC402 fall under?
The 320LCF NC402 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 320LCF NC402 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320LCF NC402 you can contact the distributor directly for product support, shipping queries etc.
Is the 320LCF NC402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320LCF NC402 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 320LCF NC402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320LCF NC402 often in real-time on the comparison pages.
What if I can't find stock of 320LCF NC402?
You can fill out our help required form which you can use to request a quote for 320LCF NC402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.