Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$784.30
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$784.30
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 2.18mm, .086in |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | .551in, 14mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Insulated | No |
Shape Description | RING-089 |
Stud Size | #2, M2 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 320870?
Additional datasheets, footprints and schematics for 320870 are listed on our Part Details page. You can also find images and similar parts to 320870 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320870 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320870 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320870 fall under?
The 320870 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320870 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320870 you can contact the distributor directly for product support, shipping queries etc.
Is the 320870 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320870 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 320870.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320870 often in real-time on the comparison pages.
What if I can't find stock of 320870?
You can fill out our help required form which you can use to request a quote for 320870 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.