Plating Material | Copper, Tin |
---|---|
Weight per Piece | .591g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Overall Length | .514in, 13.06mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Stud Diameter | .19in, 4.82mm |
Barrel Inside Diameter | 2.261mm, .089in |
Tongue Thickness | .031in, .7874mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 1000 |
Sealable | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg Spd Flg 16-14 10 |Amp Te Connectivity 320854 | Newark Electronics |
Spade Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spd Flg 16-14 10 | TE Connectivity 320854 | RS Americas |
Where can I find additional details, specifications and documents for a 320854?
Additional datasheets, footprints and schematics for 320854 are listed on our Part Details page. You can also find images and similar parts to 320854 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320854 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320854 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320854 fall under?
The 320854 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320854 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320854 you can contact the distributor directly for product support, shipping queries etc.
Is the 320854 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320854 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 320854.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320854 often in real-time on the comparison pages.
What if I can't find stock of 320854?
You can fill out our help required form which you can use to request a quote for 320854 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.