Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
320809-000,
9-1192431-7 |
Prices starting from US$805.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,172.63
|
2
in stock
|
Buy Now | |
TTI Europe
from US$904.90
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$865.69
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$842.39
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$810.00
|
2
in stock
|
Buy Now | |
Farnell
from US$1,233.92
|
2
in stock
|
Buy Now | |
RS Americas
from US$805.10
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Number of Stubs | 2 |
---|---|
Arrangement | Face |
Coupler Style | Bayonet |
Polarization (Bayonet Style) | A |
Product Type | Data Bus Component |
Coupler Type | Box Coupler |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
D-500-0255-523-1 |Raychem Te Connectivity 320809-000 | Newark Electronics |
Data Bus Components-Box Couplers D-500-0255-523-1 | Rapid Electronics |
TE Connectivity D-500-0255-523-1 Data Bus Components - B | Distrelec |
SINGLE WIRE CABLEWIRE | Farnell |
D-500-0255-523-1 | TE Connectivity 320809-000 | RS Americas |
Data Bus Components - Box Couplers D-500-0255-523-1 | Sager |
Where can I find additional details, specifications and documents for a 320809-000?
Additional datasheets, footprints and schematics for 320809-000 are listed on our Part Details page. You can also find images and similar parts to 320809-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320809-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320809-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320809-000 fall under?
The 320809-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to 320809-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320809-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 320809-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320809-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 320809-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320809-000 often in real-time on the comparison pages.
What if I can't find stock of 320809-000?
You can fill out our help required form which you can use to request a quote for 320809-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.