Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-320788-0,
HE7515-000 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
307
in stock
|
Buy Now | |
TE Store
from US$1.23
|
8,171
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
307
in stock
|
Buy Now | |
element14
from US$0.61
|
307
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Carlton-Bates
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Weight per Piece | 4.079g |
Splice Material | Copper |
Plating Material | Unplated |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 10320 – 20820CMA, 18 – 8AWG, .8 – 8mm² |
Wire Insulation Diameter (Max) | .5in, 12.7mm |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Comment | ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA. |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 250 |
Serrated | No |
Insulated | Yes |
Product Type | Splice |
Splice Type | Closed End |
Sealable | No |
SPLICE,CE 18-8 Splice Type: Closed End Splice Wire Size: 18 – 8 AWG Wire Size: .8 – 8 mm² Sealable: No Compatible Insulation Diameter Range: .5 in Closed End Splice 18 – 8 AWG .8 – 8 mm² | Electrical Wire Splice | Part Number: 320788 | Internal Number: 320788 | Alias Number: AMPS-0-320788-0 | TE Connectivity | TE Store |
Terminal, Closed End Splice, 8Awg, Green | Newark Electronics |
TERMINAL, CLOSED END SPLICE, 8AWG, GREEN | element14 |
18-8 AWG Non-Insulation Support Green Closed End Unsealed Splice | Future Electronics |
Splice Terminal 8-18AWG 40.01mm Tin Loose Piece | Avnet America |
Closed End Wire Splice Connector, Insulated 18 - 8 AWG | TE Connectivity 320788 | RS Americas |
Butt Splice, 18 - 8 AWG, 1.575 in. L, Green, Non-Insulated | Carlton-Bates |
Where can I find additional details, specifications and documents for a 320788?
Additional datasheets, footprints and schematics for 320788 are listed on our Part Details page. You can also find images and similar parts to 320788 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320788 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320788 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320788 fall under?
The 320788 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 320788 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320788 you can contact the distributor directly for product support, shipping queries etc.
Is the 320788 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320788 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 320788.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320788 often in real-time on the comparison pages.
What if I can't find stock of 320788?
You can fill out our help required form which you can use to request a quote for 320788 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.