Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Barrel Inside Diameter | 3.4mm, .134in |
Overall Length | 1.896in, 48.16mm |
Stud Diameter | .75in, 19.05mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Box |
Stud Size | 3/4 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Budget Ring 12-10 3/4 Rohs Compliant: Yes |Amp Te Connectivity 320762 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 48.16mm 31.75mm Tin Loose Piece | Avnet America |
SOLISTRAND BUDGET RING 12-10 3/4 | TE Connectivity 320762 | RS Americas |
Special Order: BUDGET RING 12-10 3/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/4 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 320762 | Internal Number: 320762 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320762?
Additional datasheets, footprints and schematics for 320762 are listed on our Part Details page. You can also find images and similar parts to 320762 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320762 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320762 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320762 fall under?
The 320762 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320762 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320762 you can contact the distributor directly for product support, shipping queries etc.
Is the 320762 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320762 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 320762.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320762 often in real-time on the comparison pages.
What if I can't find stock of 320762?
You can fill out our help required form which you can use to request a quote for 320762 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.