Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 6.747g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .134in, 3.4mm |
Stud Diameter | .625in, 15.88mm |
Overall Length | 48.16mm, 1.896in |
Tongue Thickness | .79mm, .031in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Package |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Sealable | No |
Insulated | No |
Stud Size | 5/8, M16 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Budget Ring 12-10 5/8 Rohs Compliant: Yes |Amp Te Connectivity 320761 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 48.16mm 31.75mm Tin Loose Piece | Avnet America |
Budget Ring 12-10 5/8 | TE Connectivity 320761 | RS Americas |
Special Order: BUDGET RING 12-10 5/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M16 5/8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 320761 | Internal Number: 320761 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320761?
Additional datasheets, footprints and schematics for 320761 are listed on our Part Details page. You can also find images and similar parts to 320761 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320761 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320761 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320761 fall under?
The 320761 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320761 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320761 you can contact the distributor directly for product support, shipping queries etc.
Is the 320761 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320761 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 320761.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320761 often in real-time on the comparison pages.
What if I can't find stock of 320761?
You can fill out our help required form which you can use to request a quote for 320761 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.