Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 6.565g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Barrel Inside Diameter | 3.4mm, .134in |
Stud Diameter | .515in, 13.08mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 48.16mm, 1.896in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 500 |
Shape Description | RING-048 |
Stud Size | M12, 1/2 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Term Body-Ring Tongue Rohs Compliant: Yes |Amp Te Connectivity 320760 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 48.16mm 31.75mm Tin Loose Piece | Avnet America |
Terminal, Body-Ring Tongue | TE Connectivity 320760 | RS Americas |
Special Order: TERM BODY-RING TONGUE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 320760 | Internal Number: 320760 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320760?
Additional datasheets, footprints and schematics for 320760 are listed on our Part Details page. You can also find images and similar parts to 320760 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320760 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320760 fall under?
The 320760 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320760 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320760 you can contact the distributor directly for product support, shipping queries etc.
Is the 320760 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320760 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 320760.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320760 often in real-time on the comparison pages.
What if I can't find stock of 320760?
You can fill out our help required form which you can use to request a quote for 320760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.