Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.16
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.35
|
364
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.35
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$7.19
|
-
|
Buy Now | |
Avnet America
from US$7.76
|
-
|
Buy Now | |
element14
from US$7.40
|
-
|
Buy Now | |
TE Store
from US$12.14
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 23.173g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Stud Diameter | 19.83mm, .781in |
Tongue Thickness | .79mm, .031in |
Overall Length | .105mm, 2.678in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Sealable | No |
Shape Description | RING-049 |
Insulated | No |
Stud Size | 3/4 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 1/0 3/4 | Heilind Electronics |
Terminal, Ring Tongue, 3/4", 1/0Awg | Newark Electronics |
Ring Tongue Terminal (1/0)AWG 68.02mm 32.13mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, 3/4", 1/0AWG | element14 |
TERMINAL,SOLIS R 1/0 3/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: 3/4 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 320748 | Internal Number: 320748 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320748?
Additional datasheets, footprints and schematics for 320748 are listed on our Part Details page. You can also find images and similar parts to 320748 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320748 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320748 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320748 fall under?
The 320748 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320748 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320748 you can contact the distributor directly for product support, shipping queries etc.
Is the 320748 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320748 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 320748.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320748 often in real-time on the comparison pages.
What if I can't find stock of 320748?
You can fill out our help required form which you can use to request a quote for 320748 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.