Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 10.101g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .296in, 7.518mm |
Stud Diameter | .453in, 11.51mm |
Overall Length | 1.312in, 33.38mm |
Wire Size | 4AWG, 33100 – 52600CMA, 16.8 – 26.7mm² |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | 7/16 |
Sealable | No |
Insulated | No |
Shape Description | RING-048 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 4 7/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: 7/16 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 320743 | Internal Number: 320743 | TE Connectivity | TE Store |
Stud Size - Metric:M11 | Newark Electronics |
Ring Tongue Terminal 4AWG 33.38mm 16.66mm Tin Loose Piece | Avnet America |
4 AWG 7/16 inch Stud Tongue Ring Terminal | Future Electronics |
Terminal, Ring Tongue, Copper, 4 AWG, 7/16 In., Tin, Non-Insulated | TE Connectivity 320743 | RS Americas |
Where can I find additional details, specifications and documents for a 320743?
Additional datasheets, footprints and schematics for 320743 are listed on our Part Details page. You can also find images and similar parts to 320743 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320743 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320743 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320743 fall under?
The 320743 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320743 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320743 you can contact the distributor directly for product support, shipping queries etc.
Is the 320743 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320743 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 320743.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320743 often in real-time on the comparison pages.
What if I can't find stock of 320743?
You can fill out our help required form which you can use to request a quote for 320743 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.