Prices starting from US$0.46
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .797g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 21.5mm, .846in |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Support Style | Non - Insulation Support |
Insulated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-055 |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals NYL-RING 22-16 RED #6 M3.5+ | Rapid Electronics |
TE Connectivity - AMP PIDG RECT 22-16COMM 22-18MIL 6 | Distrelec |
Pidg Rect 22-16Comm 22-18Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 320629 | Newark Electronics |
Rectangular Tongue Terminal 16-22AWG 21.49mm 6.35mm Tin Loose Piece | Avnet America |
PIDG, Rect 22-16Comm 22-18Mil 6 | TE Connectivity 320629 | RS Americas |
Special Order: PIDG RECT 22-16COMM 22-18MIL 6 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Rectangular Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Rectangular Tongue Terminal | Part Number: 320629 | Internal Number: 320629 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320629?
Additional datasheets, footprints and schematics for 320629 are listed on our Part Details page. You can also find images and similar parts to 320629 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320629 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320629 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320629 fall under?
The 320629 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320629 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320629 you can contact the distributor directly for product support, shipping queries etc.
Is the 320629 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320629 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 320629.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320629 often in real-time on the comparison pages.
What if I can't find stock of 320629?
You can fill out our help required form which you can use to request a quote for 320629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.