Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D11529-000,
AMPS-0-0032060-0 |
Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.39 |
No stock
|
Buy Now | |
Farnell | US$0.32 |
7,605
|
Buy Now | |
Newark Electronics | US$0.34 |
7,605
|
Buy Now | |
element14 | US$0.34 |
7,605
|
Buy Now | |
TE Store | US$0.56 |
512
|
Buy Now | |
Powell Electronics | US$2.77 |
180
|
Buy Now | |
Conrad | US$222.82 |
10
|
Buy Now | |
Avnet America | US$0.26 |
-
|
Buy Now | |
RS Americas | US$2.73 |
-
|
Buy Now | |
Boersig | US$0.29 |
-
|
Buy Now | |
Distrelec | US$0.35 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Insulation Sleeve Color | Blue |
Plating Material | Copper, Tin |
Inspection Slot | No |
Weight per Piece | 1.073g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Overall Length | .908in, 23.06mm |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | SPADE-020 |
Operating Temperature Range | 221°F, 105°C |
CRIMP TERMINAL, SPADE, M5, BLUE | Farnell |
Fork/Spade Tongue Terminal, Pidg Series, 10, M5, 16 Awg, 14 Awg, 2 Mm Rohs Compliant: Yes |Amp Te Connectivity 32060 | Newark Electronics |
TERMINAL,PIDG SPD 16-14 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spade Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 32060 | Internal Number: 32060 | Alias Number: AMPS-0-0032060-0 | TE Connectivity | TE Store |
Spade terminal, PIDG,blue, AWG 16-14, M5 | RS |
Spade Tongue Terminal 14-16AWG 23.06mm 9.53mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP TERMINAL,PIDG SPD 16-14 10 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10, 10 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 32060?
Additional datasheets, footprints and schematics for 32060 are listed on our Part Details page. You can also find images and similar parts to 32060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32060 fall under?
The 32060 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32060 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32060 you can contact the distributor directly for product support, shipping queries etc.
Is the 32060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32060 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TE Store and Powell Electronics have stock available or on a lead time for 32060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32060 often in real-time on the comparison pages.
What if I can't find stock of 32060?
You can fill out our help required form which you can use to request a quote for 32060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.