Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
2,138
in stock
|
Buy Now | |
element14
from US$0.42
|
2,138
in stock
|
Buy Now | |
Farnell
from US$0.63
|
2,138
in stock
|
Buy Now | |
Powell Electronics
from US$0.48
|
1,823
in stock
|
Buy Now | |
Electro Enterprises
from US$0.45
|
1,474
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
510
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
70
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
1
in stock
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Distrelec
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.159g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 9.91mm, .375in, .39in, 9.53mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | 30.94mm, 1.218in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 3/8In, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED | element14 |
Ring Tongue Terminal 16-22AWG 30.94mm 13.49mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, red, AWG 22-16, M10 | RS |
Terminal Ring Tongue, 22-16AWG, 3/8 Straight Closed Barrel, PIDG Series | TE Connectivity 320573 | RS Americas |
PIDG R 22-16COMM 22-18MIL 3/8 | Heilind Electronics |
TE Connectivity - AMP PIDG R 22-16COMM 22-18MIL 3/8 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 320573?
Additional datasheets, footprints and schematics for 320573 are listed on our Part Details page. You can also find images and similar parts to 320573 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320573 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320573 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320573 fall under?
The 320573 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320573 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320573 you can contact the distributor directly for product support, shipping queries etc.
Is the 320573 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320573 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and Electro Enterprises have stock available or on a lead time for 320573.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320573 often in real-time on the comparison pages.
What if I can't find stock of 320573?
You can fill out our help required form which you can use to request a quote for 320573 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.