Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0320572-0,
EF5287-000 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
21,530
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
9,390
in stock
|
Buy Now | |
Electro Enterprises
from US$0.34
|
5,077
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
4,142
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
4,128
in stock
|
Buy Now | |
element14
from US$0.33
|
3,521
in stock
|
Buy Now | |
Farnell
from US$0.74
|
3,511
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
180
in stock
|
Buy Now | |
Boersig
from US$0.36
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
27
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Distrelec
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.081g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | 27.38mm, 1.078in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 7.92mm, .312in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | 5/16, M8 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16COMM 22-18MIL 5/16 | Heilind Electronics |
Terminal, Ring Tongue, 5/16In, Crimp Red | Newark Electronics |
Terminal Ring Tongue RING-041 Copper 22-16 AWG 300 VAC 5/16 (M8) PIDG | TE Connectivity 320572 | RS Americas |
Ring terminal, PIDG, red, AWG 22-16, M8 | RS |
CRIMP TERMINAL, RING, 8MM, RED | element14 |
Ring Tongue Terminal 16-22AWG 27.38mm 11.91mm Tin Loose Piece | Avnet America |
TE Connectivity PIDG R 22-16COMM 22-18MIL 5/16 Ring Term | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320572?
Additional datasheets, footprints and schematics for 320572 are listed on our Part Details page. You can also find images and similar parts to 320572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320572 fall under?
The 320572 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320572 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320572 you can contact the distributor directly for product support, shipping queries etc.
Is the 320572 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320572 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Electro Enterprises, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 320572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320572 often in real-time on the comparison pages.
What if I can't find stock of 320572?
You can fill out our help required form which you can use to request a quote for 320572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.