Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0320571-0,
2-14492-3160, CN5242-000 |
Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.31 |
14,800
|
Buy Now | |
Avnet Asia | US$0.20 |
50,000
|
Buy Now | |
Newark Electronics | US$0.27 |
16,155
|
Buy Now | |
Powell Electronics | US$0.29 |
12,044
|
Buy Now | |
Heilind Electronics | US$0.36 |
12,003
|
Buy Now | |
element14 | US$0.21 |
9,900
|
Buy Now | |
Farnell | US$0.28 |
9,790
|
Buy Now | |
Sager | US$0.24 |
4,819
|
Buy Now | |
Electro Enterprises | US$0.28 |
2,277
|
Buy Now | |
Heilind Electronics Asia | US$0.36 |
2,000
|
Buy Now | |
RS Americas | US$0.31 |
1,227
|
Buy Now | |
Dalroad Norslo | US$0.25 |
505
|
Buy Now | |
Transfer Multisort Elektronik | US$0.27 |
396
|
Buy Now | |
Rapid Electronics | US$0.26 |
303
|
Buy Now | |
Chip One Stop | US$0.32 |
303
|
Buy Now | |
Distrelec | US$0.28 |
303
|
Buy Now | |
Future Electronics | US$0.22 |
-
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
Boersig | US$0.23 |
-
|
Buy Now | |
Carlton-Bates | US$0.25 |
-
|
Buy Now | |
TTI Europe | US$0.21 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.278g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.078in, 27.38mm |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 16-22AWG 27.38mm 11.91mm Tin Loose Piece | Avnet Asia |
Terminal, Ring Tongue, 1/4In, Crimp, Red | Newark Electronics |
Ring terminal, PIDG, red, AWG 22-16, M6 | RS |
PIDG R 22-16 COMM 22-18MIL 1/4 M7928/4-150 | Heilind Electronics |
CRIMP TERMINAL, RING, 6MM, RED | element14 |
Terminals PIDG R 22-16 COMM 22-18MIL 1/4 | Sager |
Terminal Ring Tongue RING-041 Copper 22-16 AWG 300 VAC 1/4 (M6) PIDG | TE Connectivity 320571 | RS Americas |
Pidg Ring | Dalroad Norslo |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity PIDG R 22-16 COMM 22-18MIL 1/4 Ring Term | Distrelec |
PIDG Series 22 - 16 AWG Red Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
PIDG R 22-16 COMM 22-18MIL 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320571?
Additional datasheets, footprints and schematics for 320571 are listed on our Part Details page. You can also find images and similar parts to 320571 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320571 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320571 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320571 fall under?
The 320571 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320571 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320571 you can contact the distributor directly for product support, shipping queries etc.
Is the 320571 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320571 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, RS, Powell Electronics and Heilind Electronics have stock available or on a lead time for 320571.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320571 often in real-time on the comparison pages.
What if I can't find stock of 320571?
You can fill out our help required form which you can use to request a quote for 320571 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.