Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
5,821
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
5,821
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
5,821
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
5,821
in stock
|
Buy Now | |
Powell Electronics
from US$2.47
|
239
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$1.86
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Weight per Piece | 1.073g |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .19in, 4.82mm |
Overall Length | 23.06mm, .908in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | #10 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | SPADE-020 |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Spd 16-14 10 |Amp Te Connectivity 32057 | Newark Electronics |
Terminals SPADE 16-14 AWG #10 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPD 16-14 10 | Distrelec |
Spade Tongue Terminal 14-16AWG 23.06mm 9.78mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 32057?
Additional datasheets, footprints and schematics for 32057 are listed on our Part Details page. You can also find images and similar parts to 32057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32057 fall under?
The 32057 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32057 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32057 you can contact the distributor directly for product support, shipping queries etc.
Is the 32057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32057 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 32057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32057 often in real-time on the comparison pages.
What if I can't find stock of 32057?
You can fill out our help required form which you can use to request a quote for 32057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.