Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
5,236
in stock
|
Buy Now | |
element14
from US$0.31
|
4,790
in stock
|
Buy Now | |
Farnell
from US$0.31
|
4,790
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
150
in stock
|
Buy Now | |
Powell Electronics
from US$2.12
|
115
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.105g |
Inspection Slot | No |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .908in, 23.06mm |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | Yes |
Stud Size | M4, #8 |
Shape Description | SPADE-020 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Crimp Terminal, Spade, #8, 14Awg, Blue | Newark Electronics |
CRIMP TERMINAL, SPADE, 4MM, BLUE | element14 |
Spade terminal, PIDG,blue, AWG 16-14, M4 | RS |
PIDG Series Insulated Crimp Spade Connector 16 - 14 AWG M4 Blue Nylon | TE Connectivity 32056 | RS Americas |
Terminals NYL-FORK 16-14 BLU #8 | Rapid Electronics |
Pre-Insulated Diamond Grip 16-14 AWG Ring Tongue Terminal | Future Electronics |
Spade Tongue Terminal 14-16AWG 23.06mm 9.53mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG SPD 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 32056 | Internal Number: 32056 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 32056?
Additional datasheets, footprints and schematics for 32056 are listed on our Part Details page. You can also find images and similar parts to 32056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32056 fall under?
The 32056 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32056 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32056 you can contact the distributor directly for product support, shipping queries etc.
Is the 32056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32056 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 32056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32056 often in real-time on the comparison pages.
What if I can't find stock of 32056?
You can fill out our help required form which you can use to request a quote for 32056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.