Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0320559-0,
A82772-000 |
Prices starting from US$0.49
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.58 |
19,400
|
Buy Now | |
RS Americas | US$0.77 |
47,175
|
Buy Now | |
Future Electronics | US$0.57 |
12,236
|
Buy Now | |
Newark Electronics | US$0.74 |
4,576
|
Buy Now | |
Powell Electronics | US$0.58 |
3,933
|
Buy Now | |
Electro Enterprises | US$0.68 |
1,008
|
Buy Now | |
Transfer Multisort Elektronik | US$0.78 |
296
|
Buy Now | |
SOS electronic | US$0.66 |
270
|
Buy Now | |
WireMasters | - |
7,000
|
Buy Now | |
Avnet Abacus | - |
6,850
|
Buy Now | |
Heilind Electronics | - |
136
|
Buy Now | |
Heilind Electronics Asia | - |
45
|
Buy Now | |
Farnell | US$0.63 |
-
|
Buy Now | |
Avnet America | US$0.53 |
-
|
Buy Now | |
Rapid Electronics | US$0.91 |
-
|
Buy Now | |
element14 | US$0.67 |
-
|
Buy Now | |
Boersig | US$0.61 |
-
|
Buy Now | |
Distrelec | US$0.77 |
-
|
Buy Now | |
TTI Europe | US$0.49 |
-
|
Buy Now | |
Sager | US$0.50 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now |
Color | Red - Translucent |
---|---|
Insulation Sleeve Material | Nylon |
Weight per Piece | 1.48g |
Plating Material | Tin |
Splice Material | Copper |
Contact Plating Material | Tin |
Class | 1 & 2 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Government Qualified | Yes |
Military Category | Yes |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
PIDG Butt Splice 22-16AWG RED 22-18AWG in accordance with MIL-T-7928 | TE Connectivity 320559 | RS Americas |
Butt splice, PIDG, red, 22-16 AWG | RS |
PIDG 22-16 AWG Unsealed Closed Barrel Butt Splice Terminal | Future Electronics |
Terminal, Butt Splice, 22-16Awg, Red | Newark Electronics |
Tip: butt splice | Transfer Multisort Elektronik |
Splice PIDG Crimp Fully Insulated 16-22AWG Red | SOS electronic |
PIDG butt connector | WireMasters |
Splice Terminal 16-22AWG 32.13mm Tin Loose Piece | Avnet Abacus |
| Heilind Electronics |
CRIMP TERMINAL, BUTT, RED | Farnell |
TE 320559 PIDG Butt Splice Tin 22-16AWG Red | Rapid Electronics |
TE Connectivity Butt Splice Connector, Tinned Copper, 3.18mm | Distrelec |
Terminals 22-16 COMM 22-18 MIL BUTT SPLICE | Sager |
Butt-Splice Nylon PIDG Series | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320559?
Additional datasheets, footprints and schematics for 320559 are listed on our Part Details page. You can also find images and similar parts to 320559 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320559 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320559 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320559 fall under?
The 320559 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 320559 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320559 you can contact the distributor directly for product support, shipping queries etc.
Is the 320559 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320559 have stock available?
Authorised distributors including RS Americas, RS, Future Electronics, Newark Electronics and Powell Electronics have stock available or on a lead time for 320559.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320559 often in real-time on the comparison pages.
What if I can't find stock of 320559?
You can fill out our help required form which you can use to request a quote for 320559 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.