Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
600
in stock
|
Buy Now | |
Electro Enterprises
from US$0.44
|
7,835
in stock
|
Buy Now | |
TE Store
from US$1.12
|
988
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
869
in stock
|
Buy Now | |
element14
from US$1.06
|
869
in stock
|
Buy Now | |
Farnell
from US$1.08
|
869
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
800
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
800
in stock
|
Buy Now | |
Powell Electronics
from US$0.86
|
236
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Material | Nylon |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Accepts Wire Insulation Diameter Range | .08 – .125in |
Wire Insulation Support | With |
Barrel Color | Red |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | Yes |
KNIFE DISCONNECT,N PIDG 22-16 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .125 in Compatible Insulation Diameter (Max): 3.18 mm Wire Size: 22 – 16 AWG Tin With .125" 3.18 mm | Pidg Knife Disconnect Splice | Part Number: 320555 | Internal Number: 320555 | 22 – 16 AWG | TE Connectivity | TE Store |
PIDG TERMINAL NYLON, KNIFE DISCONNECT, N PIDG 22-16 | TE Connectivity 320555 | RS Americas |
Terminal, Knife Disconnect Splice Red | Newark Electronics |
TERMINAL, KNIFE DISCONNECT SPLICE RED | element14 |
KNIFE DISCONNECT N PIDG 22-16 | Rapid Electronics |
TE Connectivity KNIFE DISCONNECT N PIDG 22-16 Terminals | Distrelec |
Knife disconnect terminal, PIDG, red | RS |
PIDG Knife Disconnect Terminal 16-22AWG Copper Red 22.3mm Tin Tape | Future Electronics |
PIDG Knife Disconnect Terminal 16-22AWG 22.3mm 5.15mm Tin Tape | Avnet America |
KNIFE DISCONNECT RED AWG22-16 | TTI Europe |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Terminal Type | Knife Disconnect Splice |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 320555?
Additional datasheets, footprints and schematics for 320555 are listed on our Part Details page. You can also find images and similar parts to 320555 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320555 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320555 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320555 fall under?
The 320555 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 320555 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320555 you can contact the distributor directly for product support, shipping queries etc.
Is the 320555 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320555 have stock available?
Authorised distributors including Electro Enterprises, TE Store, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 320555.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320555 often in real-time on the comparison pages.
What if I can't find stock of 320555?
You can fill out our help required form which you can use to request a quote for 320555 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.