Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0320554-0,
F92535-000 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
55
in stock
|
Buy Now | |
element14
from US$0.18
|
16,419
in stock
|
Buy Now | |
Farnell
from US$0.18
|
16,419
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
15,678
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
14,526
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
14,526
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
14,234
in stock
|
Buy Now | |
Electro Enterprises
from US$0.13
|
13,077
in stock
|
Buy Now | |
TE Store
from US$0.34
|
10,292
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
8,969
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
2,613
in stock
|
Buy Now | |
Boersig
from US$0.19
|
957
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
581
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
500
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
97
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .805g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | .797in, 20.24mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, #8, 16AWG, RED | element14 |
PIDG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
Terminals PIDG RING 22-16 8 BULK | Rapid Electronics |
TE Connectivity - AMP PIDG R 22-16 COMM 22-18 MIL 8 | Distrelec |
Terminal, Ring Tongue, #8, Crimp, Red | Newark Electronics |
PIDG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 320554 | Internal Number: 320554 | Alias Number: AMPS-0-0320554-0 | TE Connectivity | TE Store |
PIDG Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Loose Piece | Avnet America |
Tip: ring | Transfer Multisort Elektronik |
Terminal Ring Tongue, 22-16AWG, MIL 8, Straight Closed Barrel, PIDG Series | TE Connectivity 320554 | RS Americas |
RING TERMINAL, PIDG, RED, AWG 22-16, M4 | RS |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Stud Size - Imperial | 8 |
Stud Size - Metric | M4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 320554?
Additional datasheets, footprints and schematics for 320554 are listed on our Part Details page. You can also find images and similar parts to 320554 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320554 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320554 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320554 fall under?
The 320554 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320554 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320554 you can contact the distributor directly for product support, shipping queries etc.
Is the 320554 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320554 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 320554.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320554 often in real-time on the comparison pages.
What if I can't find stock of 320554?
You can fill out our help required form which you can use to request a quote for 320554 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.