Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0032054-0,
589454-000 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
6,237
in stock
|
Buy Now | |
TE Store
from US$0.56
|
31,992
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
7,576
in stock
|
Buy Now | |
element14
from US$0.30
|
7,271
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6,237
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
2,224
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
1,642
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
1,642
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
519
in stock
|
Buy Now | |
Powell Electronics
from US$1.43
|
334
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .85g |
Stripe Color | Red |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .031in, .79mm |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | .908in, 23.06mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | SPADE-020 |
Insulated | Yes |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG SPD 22-16COMM 22-18MIL 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 32054 | Internal Number: 32054 | Alias Number: 589454-000 | TE Connectivity | TE Store |
Terminal Ring Spade, 22-16AWG, Red, Stud Size 10, Amp Series | TE Connectivity 32054 | RS Americas |
TERMINAL, SPADE TONGUE, #10, 16AWG, RED | element14 |
Terminal, Spade Tongue, #10, 16Awg, Red | Newark Electronics |
PIDG SPD 22-16COMM 22-18MIL 10 | Heilind Electronics |
TE 32054 PIDG Terminal Spade M5 Stud Tin 22AWG Red | Rapid Electronics |
Spade Tongue Terminal 16-22AWG 23.06mm 9.52mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 32054?
Additional datasheets, footprints and schematics for 32054 are listed on our Part Details page. You can also find images and similar parts to 32054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32054 fall under?
The 32054 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32054 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32054 you can contact the distributor directly for product support, shipping queries etc.
Is the 32054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32054 have stock available?
Authorised distributors including TE Store, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for 32054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32054 often in real-time on the comparison pages.
What if I can't find stock of 32054?
You can fill out our help required form which you can use to request a quote for 32054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.