Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0032053-0,
6089313700, 126360-000 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
6,231
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
4,329
in stock
|
Buy Now | |
TE Store
from US$0.55
|
3,823
in stock
|
Buy Now | |
Powell Electronics
from US$1.07
|
2,131
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
1,869
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,573
in stock
|
Buy Now | |
element14
from US$0.31
|
1,573
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
1,390
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,340
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
1,340
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Copper, Tin |
Weight per Piece | 1.029g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Overall Length | 23.06mm, .908in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | SPADE-020 |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG SPD 22-16 COMM 22-18MIL 8 | Heilind Electronics |
Terminal Spade Tongue 22-16AWG Red Stud Sz 8, AMP PIDG Series | TE Connectivity 32053 | RS Americas |
PIDG SPD 22-16 COMM 22-18MIL 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 32053 | Internal Number: 32053 | Alias Number: 126360-000 | TE Connectivity | TE Store |
TERMINAL, SPADE TONGUE, #8, 16AWG, RED | Farnell |
Terminal, Spade Tongue, #8, 16Awg, Red | Newark Electronics |
TE 32053 PIDG Terminal Spade M4 Stud Tin 22AWG Red | Rapid Electronics |
TE Connectivity PIDG SPD 22-16 COMM 22-18MIL 8 Terminals | Distrelec |
PIDG Straight 26-22 AWG 8 Stud Insulated Closed Barrel Tongue Terminal | Future Electronics |
Spade Tongue Terminal 16-22AWG 23.06mm 9.52mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 32053?
Additional datasheets, footprints and schematics for 32053 are listed on our Part Details page. You can also find images and similar parts to 32053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32053 fall under?
The 32053 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32053 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32053 you can contact the distributor directly for product support, shipping queries etc.
Is the 32053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32053 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, TE Store, Farnell and Powell Electronics have stock available or on a lead time for 32053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32053 often in real-time on the comparison pages.
What if I can't find stock of 32053?
You can fill out our help required form which you can use to request a quote for 32053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.