Prices starting from US$0.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.72 |
600
|
Buy Now | |
Newark Electronics | US$0.43 |
7,461
|
Buy Now | |
Rapid Electronics | US$0.56 |
4,050
|
Buy Now | |
Distrelec | US$0.45 |
4,050
|
Buy Now | |
Farnell | US$0.55 |
2,960
|
Buy Now | |
element14 | US$0.54 |
2,960
|
Buy Now | |
Electro Enterprises | US$0.44 |
950
|
Buy Now | |
Powell Electronics | US$0.58 |
90
|
Buy Now | |
Avnet America | US$0.44 |
-
|
Buy Now | |
RS Americas | US$0.57 |
-
|
Buy Now | |
Boersig | US$0.39 |
-
|
Buy Now | |
Carlton-Bates | US$0.48 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Stripe Color | Red |
Weight per Piece | .85g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Stud Diameter | 4.82mm, .19in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | .908in, 23.06mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | SPADE-020 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal, Spade/Fork, #10, Crimp, Red | Newark Electronics |
Terminals NYL-FORK 22-16 RED #10 | Rapid Electronics |
TE Connectivity - AMP PIDG SPD 22-16COMM 22-18MIL 10 | Distrelec |
COSSE A SERTIR, FOURCHE #10, 16AWG ROUGE | Farnell |
CRIMP TERMINAL, FORK, #10, 16AWG, RED | element14 |
Spade terminal, PIDG, red, AWG 22-16, M5 | RS |
PIDG Spade Tongue Terminal 16-22AWG 23.06mm 9.53mm Tin Loose Piece | Avnet America |
PIDG Series Insulated Crimp Spade Connector, 22 - 16 AWG, M5, Red Nylon | TE Connectivity 32051 | RS Americas |
PIDG 32051 Crimp Terminal, 22 - 16 AWG, Red, 300V, #10 Stud, Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10, 10 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 32051?
Additional datasheets, footprints and schematics for 32051 are listed on our Part Details page. You can also find images and similar parts to 32051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32051 fall under?
The 32051 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32051 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32051 you can contact the distributor directly for product support, shipping queries etc.
Is the 32051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32051 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and element14 have stock available or on a lead time for 32051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32051 often in real-time on the comparison pages.
What if I can't find stock of 32051?
You can fill out our help required form which you can use to request a quote for 32051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.