Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
3,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
26,718
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
8,015
in stock
|
Buy Now | |
element14
from US$0.48
|
7,959
in stock
|
Buy Now | |
Farnell
from US$0.40
|
7,959
in stock
|
Buy Now | |
TE Store
from US$0.70
|
1,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
602
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
487
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
298
in stock
|
Buy Now | |
Rapid Electronics
from US$7.36
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .957g |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin, Copper |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | .908in, 23.06mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | SPADE-020 |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG SPD 22-16 COMM 22-18MIL 8 | Heilind Electronics |
CRIMP TERMINAL, SPADE, 4MM, RED | element14 |
Spade terminal, PIDG, red, AWG 22-16, M4 | RS |
PIDG SPD 22-16 COMM 22-18MIL 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 32050 | Internal Number: 32050 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #8, Crimp, Red | Newark Electronics |
PIDG Series Insulated Crimp Spade Connector, 22 - 16 AWG, M4, Red Nylon | TE Connectivity 32050 | RS Americas |
Spade Tongue Terminal 16-22AWG 23.06mm 9.53mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 32050?
Additional datasheets, footprints and schematics for 32050 are listed on our Part Details page. You can also find images and similar parts to 32050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32050 fall under?
The 32050 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32050 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32050 you can contact the distributor directly for product support, shipping queries etc.
Is the 32050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32050 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and RS have stock available or on a lead time for 32050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32050 often in real-time on the comparison pages.
What if I can't find stock of 32050?
You can fill out our help required form which you can use to request a quote for 32050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.