Status: | Unknown |
---|---|
Series: | 3203X Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 3203X Series |
Power Rating | 50mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 5% |
End Resistance | 15000ohm |
External Depth | 3.5mm |
External Length / Height | 2mm |
External Width | 3mm |
Mechanical Angular Rotation Tolerance + | 20° |
Mechanical Angular Rotation Tolerance - | 20° |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +85°C |
Reel Quantity | 1000 |
Resistance | 100kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Rotation Mechanical Angle | 260° |
Tape Width | 12mm |
Temperature Coeff. + | 250ppm/°C |
Temperature Coeff. - | 250ppm/°C |
Tolerance + | 25% |
Tolerance - | 25% |
Track Taper | Linear |
Voltage Rating | 15V |
Voltage Rating V DC | 15V |
RES, 100K, 0.05W, 1 TURN, SMT | Farnell |
3203X Cermet trimmer 100K 25% 100ppm | RS |
Res, 100K, 0.05W, 1 Turn, Smt Rohs Compliant: Yes |Citec Te Connectivity 3203X104P | Newark Electronics |
SMD Cermet Trimmer Restr w/ Tab Term,100kOhm +/-20%.05W +/-100ppm/C TopAdjust | TE Connectivity 3203X104P | RS Americas |
Where can I find additional details, specifications and documents for a 3203X104P?
Additional datasheets, footprints and schematics for 3203X104P are listed on our Part Details page. You can also find images and similar parts to 3203X104P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3203X104P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3203X104P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3203X104P fall under?
The 3203X104P is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3203X104P when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3203X104P you can contact the distributor directly for product support, shipping queries etc.
Is the 3203X104P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3203X104P have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 3203X104P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3203X104P often in real-time on the comparison pages.
What if I can't find stock of 3203X104P?
You can fill out our help required form which you can use to request a quote for 3203X104P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.