Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.94
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Overall Length | 31mm, 1.219in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Tongue Thickness | .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Shape Description | RING-055 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 320359?
Additional datasheets, footprints and schematics for 320359 are listed on our Part Details page. You can also find images and similar parts to 320359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320359 fall under?
The 320359 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320359 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320359 you can contact the distributor directly for product support, shipping queries etc.
Is the 320359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320359 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 320359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320359 often in real-time on the comparison pages.
What if I can't find stock of 320359?
You can fill out our help required form which you can use to request a quote for 320359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.