Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
12,970
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
12,970
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
12,970
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
12,970
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
3,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
1,116
in stock
|
Buy Now | |
RS
from US$15.96
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$1,406.62
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TE Store
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .945g |
Terminal Angle | Straight |
Terminal & Splice Type | Hook Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Tongue Thickness | .84mm, .033in |
Overall Length | .859in, 21.8mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | Yes |
Stud Size | M4, #8 |
Shape Description | RING-092 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals Pidg Hook Tongue |Amp Te Connectivity 320306 | Newark Electronics |
Terminals PIDG HOOK TONGUE | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG HK 16-14 8 | Distrelec |
TERMINAL,PIDG HK 16-14 8 | Heilind Electronics |
Hook Tongue Terminal 14-16AWG 21.81mm 8.71mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG HK 16-14 8 Ring Terminal Product Type: Hook Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Hook Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 320306 | Internal Number: 320306 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320306?
Additional datasheets, footprints and schematics for 320306 are listed on our Part Details page. You can also find images and similar parts to 320306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320306 fall under?
The 320306 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320306 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320306 you can contact the distributor directly for product support, shipping queries etc.
Is the 320306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320306 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 320306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320306 often in real-time on the comparison pages.
What if I can't find stock of 320306?
You can fill out our help required form which you can use to request a quote for 320306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.