Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .921g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .19in, 4.82mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | .893in, 22.7mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .033in, .84mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | #10 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-055 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Pidg Rect 22-16Comm22-18Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 320209 | Newark Electronics |
PIDG Rectangular Tongue Terminal 16-22AWG 22.68mm 7.92mm Tin Loose Piece | Avnet America |
PIDG, Rect 22-16Comm22-18Mil 10 | TE Connectivity 320209 | RS Americas |
Special Order: PIDG RECT 22-16COMM22-18MIL 10 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Rectangular Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Rectangular Tongue Terminal | Part Number: 320209 | Internal Number: 320209 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320209?
Additional datasheets, footprints and schematics for 320209 are listed on our Part Details page. You can also find images and similar parts to 320209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320209 fall under?
The 320209 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320209 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320209 you can contact the distributor directly for product support, shipping queries etc.
Is the 320209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320209 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 320209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320209 often in real-time on the comparison pages.
What if I can't find stock of 320209?
You can fill out our help required form which you can use to request a quote for 320209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.