Status: | Unknown |
---|---|
Series: | Evo-Stik Series |
RoHS: | Unknown |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Grey |
Cure | - |
Tensile Strength | - |
Dispensing Method | Stick |
Volume | - |
Weight | 50g |
Product Range | Evo-Stik Series |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
Steel reinforced epoxy putty stick,57gm | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Obsolete Replace With 1301920082 |Molex 32-0123 | Newark Electronics |
Where can I find additional details, specifications and documents for a 320123?
Additional datasheets, footprints and schematics for 320123 are listed on our Part Details page. You can also find images and similar parts to 320123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320123 fall under?
The 320123 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 320123 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320123 you can contact the distributor directly for product support, shipping queries etc.
Is the 320123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320123 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 320123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320123 often in real-time on the comparison pages.
What if I can't find stock of 320123?
You can fill out our help required form which you can use to request a quote for 320123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.