Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$240.77
Thermocouple Type | B E J K N R S T |
---|---|
Operating Temperature Max | 1800°C |
Operating Temperature Min | -200°C |
Temperature Accuracy ± | - |
Output Voltage Max | 24V |
Output Voltage Min | - |
Product Range | - |
Accuracy | ± 0.25% |
Ambient Conditions | 0 to 50c |
Calibrated Accuracy | ± 0.25% sensor maximum ± 1c |
Display | Bright LED 4 digit |
External Depth | 102mm |
External Length / Height | 24mm |
External Width | 48mm |
Facia Size | 24 x 48 |
For Use With | Extruders |
IP / NEMA Rating | IP66 NEMA 4X |
Linear Input | -10C to 50mV |
Output Type | SSR |
Supply Voltage Max | 24V |
PID Temp Controller, 3200, 48x24 | RS |
Temperature Controller | Newark Electronics |
TEMPERATURE CONTROLLER, 24VAC | element14 |
Controller, 1/32 DIN, 24VAC/DC, CAL | West Control Solutions 320050 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 320050?
Additional datasheets, footprints and schematics for 320050 are listed on our Part Details page. You can also find images and similar parts to 320050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320050 fall under?
The 320050 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 320050 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320050 you can contact the distributor directly for product support, shipping queries etc.
Is the 320050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320050 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 320050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320050 often in real-time on the comparison pages.
What if I can't find stock of 320050?
You can fill out our help required form which you can use to request a quote for 320050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.