RF Modulation | ASK |
---|---|
Data Rate Max | - |
Frequency | 433.92MHz |
Sensitivity dBm | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
Supply Current | 5.5mA |
RF Transmitter Applications | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | RF Module |
Frequency Range | 433.82MHz to 434.02MHz |
Kit Features | 433.92MHz ASK Transmitter Developed According to I-ETS 300 220 and ETS 300 683 European Standard |
Modulation Type | ASK |
Supply Voltage Range | 2.7V to 3.3V |
Type | ASK Transmitter |
Where can I find additional details, specifications and documents for a 32000618V3?
Additional datasheets, footprints and schematics for 32000618V3 are listed on our Part Details page. You can also find images and similar parts to 32000618V3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32000618V3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32000618V3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32000618V3 fall under?
The 32000618V3 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 32000618V3 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32000618V3 you can contact the distributor directly for product support, shipping queries etc.
Is the 32000618V3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32000618V3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 32000618V3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32000618V3 often in real-time on the comparison pages.
What if I can't find stock of 32000618V3?
You can fill out our help required form which you can use to request a quote for 32000618V3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.