Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.65
|
No stock
|
Buy Now |
RF Modulation | FM FSK |
---|---|
Data Rate Max | - |
Frequency | 433.92MHz |
Sensitivity dBm | -105dBm |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Supply Current | 9.5mA |
Supported Devices - RF Receivers | - |
RF Receiver Applications | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | RF Module |
Frequency Range | 433.92MHz |
Kit Features | 433.92MHz Developed According to I-ETS 300 220 SMT Technology on printed Circuit Board |
Modulation Type | FM FSK |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Type | Super Heterodyne FM / FSK Receiver |
Where can I find additional details, specifications and documents for a 32000582?
Additional datasheets, footprints and schematics for 32000582 are listed on our Part Details page. You can also find images and similar parts to 32000582 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32000582 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32000582 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32000582 fall under?
The 32000582 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 32000582 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32000582 you can contact the distributor directly for product support, shipping queries etc.
Is the 32000582 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32000582 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 32000582.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32000582 often in real-time on the comparison pages.
What if I can't find stock of 32000582?
You can fill out our help required form which you can use to request a quote for 32000582 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.