Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FM FSK |
---|---|
Data Rate Max | - |
Frequency | - |
Sensitivity dBm | -102dBm |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Supply Current | 9mA |
Supported Devices - RF Receivers | - |
RF Receiver Applications | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | RF Module |
Kit Features | 868.3MHz Possible to Adjust Squelch Level with Resistive Trimmer Industrial Controls |
Modulation Type | FM FSK |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Type | Super Heterodyne FM / FSK Receiver |
Where can I find additional details, specifications and documents for a 32000524?
Additional datasheets, footprints and schematics for 32000524 are listed on our Part Details page. You can also find images and similar parts to 32000524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32000524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32000524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32000524 fall under?
The 32000524 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 32000524 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32000524 you can contact the distributor directly for product support, shipping queries etc.
Is the 32000524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32000524 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 32000524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32000524 often in real-time on the comparison pages.
What if I can't find stock of 32000524?
You can fill out our help required form which you can use to request a quote for 32000524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.