Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.20
Distributor | Stock | ||
---|---|---|---|
element14
from US$21.20
|
-
|
Buy Now |
RF Modulation | FSK |
---|---|
Data Rate Max | - |
Frequency | 433.92MHz |
Sensitivity dBm | - |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Supply Current | 28mA |
RF Transmitter Applications | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | RF Module |
Frequency Range | 433.42MHz to 434.42MHz |
Kit Features | 433.92MHz FSK Transmitter Developed According to I-ETS 300 220 and ETS 300 683 European Standard |
Modulation Type | FSK |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +70°C |
Supply Voltage Range | 2.4V to 3.6V |
Type | FSK Transmitter |
Where can I find additional details, specifications and documents for a 32000508E?
Additional datasheets, footprints and schematics for 32000508E are listed on our Part Details page. You can also find images and similar parts to 32000508E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32000508E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32000508E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32000508E fall under?
The 32000508E is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 32000508E when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32000508E you can contact the distributor directly for product support, shipping queries etc.
Is the 32000508E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32000508E have stock available?
Authorised distributors including element14 have stock available or on a lead time for 32000508E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32000508E often in real-time on the comparison pages.
What if I can't find stock of 32000508E?
You can fill out our help required form which you can use to request a quote for 32000508E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.