32-5910UL Part Information

Details for 32-5910UL by AIM Cambridge

Connectors>Modular Connectors>Modular & Ethernet Connectors

Part Downloads

Part Specifications

Modular Connector Type RJ45 Plug
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 10P10C
LAN Category Cat5e
IP Rating -
Connector Mounting Cable Mount
Gender Plug
RoHS Compliant

Alternative Part Descriptions

  • CONNECTOR, RJ45, PLUG, 1PORT, 10P10C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 32-5910UL?

Additional datasheets, footprints and schematics for 32-5910UL are listed in our Part Details tab. You can also find the 32-5910UL image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 32-5910UL in the Pricing & Inventory tab next to part details. You can view 32-5910UL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 32-5910UL fall under?

The 32-5910UL is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.

Can I view similar or alternative parts?

You can view similar parts to 32-5910UL when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 32-5910UL you can contact the distributor directly for product support, shipping queries etc.

Is the 32-5910UL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 32-5910UL have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 32-5910UL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 32-5910UL often in real-time on the comparison pages.

What if I can't find stock of 32-5910UL?

You can fill out our help required form which you can use to request a quote for 32-5910UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 32-5910UL

Loading...
Loading Results for 32-5910UL
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us