32-2198UL Part Information
Details for 32-2198UL by AIM Cambridge
Connectors > Modular Connectors > Modular & Ethernet Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5770 |
10 | 0.5470 |
50 | 0.5160 |
100 | 0.5010 |
250 | 0.4860 |
500 | 0.4710 |
Stock Information
Details
Part Downloads
Part Specifications
Modular Connector Type | RJ45 Plug |
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
Shielding | Unshielded |
RoHS Compliant | Yes |
Alternative Part Descriptions
- MODULAR PLUG, CAT5E, RJ45, PLUG, 8 POSITION, 8 CONTACT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 32-2198UL?
Additional datasheets, footprints and schematics for 32-2198UL are listed in our Part Details tab. You can also find the 32-2198UL image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32-2198UL in the Pricing & Inventory tab next to part details. You can view 32-2198UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32-2198UL fall under?
The 32-2198UL is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 32-2198UL when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32-2198UL you can contact the distributor directly for product support, shipping queries etc.
Is the 32-2198UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32-2198UL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 32-2198UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32-2198UL often in real-time on the comparison pages.
What if I can't find stock of 32-2198UL?
You can fill out our help required form which you can use to request a quote for 32-2198UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.