Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | - |
---|---|
Convert From Gender | Jack |
Convert From Positions | 4Positions |
In Line Connector B | - |
Convert To Gender | Receptacle |
Convert To Positions | 4Positions |
Product Range | - |
Where can I find additional details, specifications and documents for a 32-1014W?
Additional datasheets, footprints and schematics for 32-1014W are listed on our Part Details page. You can also find images and similar parts to 32-1014W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32-1014W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32-1014W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32-1014W fall under?
The 32-1014W is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 32-1014W when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32-1014W you can contact the distributor directly for product support, shipping queries etc.
Is the 32-1014W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32-1014W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 32-1014W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32-1014W often in real-time on the comparison pages.
What if I can't find stock of 32-1014W?
You can fill out our help required form which you can use to request a quote for 32-1014W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.