Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency RF | 1.8GHz |
---|---|
Gain | 28dB |
Noise Figure Typ | - |
Supply Voltage Max | - |
Supply Current | 25mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
RF Type | Cellular GPS |
Mod, Tw125, Amp, Gps, With Sma Jack | Newark Electronics |
MOD, TW125, AMP, GPS, WITH SMA JACK | element14 |
Where can I find additional details, specifications and documents for a 32-0125-0?
Additional datasheets, footprints and schematics for 32-0125-0 are listed on our Part Details page. You can also find images and similar parts to 32-0125-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32-0125-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32-0125-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32-0125-0 fall under?
The 32-0125-0 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 32-0125-0 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32-0125-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 32-0125-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32-0125-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 32-0125-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32-0125-0 often in real-time on the comparison pages.
What if I can't find stock of 32-0125-0?
You can fill out our help required form which you can use to request a quote for 32-0125-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.