Status: | Unknown |
---|---|
Series: | VCC - 31 Series |
RoHS: | Unknown |
Lamp Base Type | Solder Terminal |
---|---|
Mounting Hole Dia | - |
Current Rating | 40mA |
Supply Voltage | 28V |
Lens Shape | Rectangular |
Product Range | VCC - 31 Series |
Colour | Green |
Lamp, Indicator, Incandescent, Green | Newark Electronics |
LAMP, INDICATOR, INCANDESCENT, GREEN | element14 |
Where can I find additional details, specifications and documents for a 31G18-2112T?
Additional datasheets, footprints and schematics for 31G18-2112T are listed on our Part Details page. You can also find images and similar parts to 31G18-2112T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31G18-2112T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31G18-2112T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31G18-2112T fall under?
The 31G18-2112T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31G18-2112T when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31G18-2112T you can contact the distributor directly for product support, shipping queries etc.
Is the 31G18-2112T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31G18-2112T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 31G18-2112T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31G18-2112T often in real-time on the comparison pages.
What if I can't find stock of 31G18-2112T?
You can fill out our help required form which you can use to request a quote for 31G18-2112T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.