Status: | Unknown |
---|---|
Series: | 31DF6 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 45A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | 31DF6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 45A |
Diode Type | Fast Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Junction to Case Thermal Resistance A | 80°C/W |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Reverse Recovery Time trr Typ | 35ns |
Termination Type | Axial Leaded |
DIODE, ULTRA-FAST, 3A, 600V | element14 |
Where can I find additional details, specifications and documents for a 31DF6?
Additional datasheets, footprints and schematics for 31DF6 are listed on our Part Details page. You can also find images and similar parts to 31DF6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31DF6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31DF6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31DF6 fall under?
The 31DF6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 31DF6 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31DF6 you can contact the distributor directly for product support, shipping queries etc.
Is the 31DF6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31DF6 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for 31DF6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31DF6 often in real-time on the comparison pages.
What if I can't find stock of 31DF6?
You can fill out our help required form which you can use to request a quote for 31DF6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.