Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Backplane Architecture | Mezzanine |
---|---|
Number of Rows | 6 |
PCB Mount Orientation | Vertical |
Number of Columns | 5 |
Number of Positions | 42 |
Contact Current Rating (Max) | .7A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Length | 13.45mm |
Module Length | 11.88mm |
Housing Material | Polyester - GF |
Housing Color | Black |
Centerline (Pitch) | 2mm, .078in |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarizing Peg |
Circuit Application | Power & Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 43 |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Ground Component Type | Grounding Contact |
Sealable | No |
Data Rate | ≤1Gb/s |
Termination End Plating Material | Tin-Lead |
Interface Type | 2mm HM |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Connector, 2MM, 42 Pos, Header | TE Connectivity 319919-3 | RS Americas |
Z-PACK 2mm HM Header with Ground Pins 6-Row 42-Position Gold Over Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 319919-3?
Additional datasheets, footprints and schematics for 319919-3 are listed on our Part Details page. You can also find images and similar parts to 319919-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 319919-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 319919-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 319919-3 fall under?
The 319919-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 319919-3 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 319919-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 319919-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 319919-3 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 319919-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 319919-3 often in real-time on the comparison pages.
What if I can't find stock of 319919-3?
You can fill out our help required form which you can use to request a quote for 319919-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.