319621-000

Harnessing

> Heat Shrink Components

> Heat Shrink Component Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 319621-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 319621-000
Series Information for 319621-000 - TE Connectivity
  • Status: Active
  • Aliases: 1192424-5, 319621-000
  • Product Code: C390
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

210W331-25-0

Specifications

Material Code:
25
Pliancy:
Flexible
Material:
Modified Elastomer
Adhesive Pre-Coat:
No
Material Systems Code:
25
Color:
Black
Width:
.94in, 24mm
Recovered Inside Diameter (Max):
.31in, 7.8mm
Expanded Inside Diameter (Min):
.63in, 16mm
Government Qualified:
No
Adhesive Code:
S1017
Adhesive Type:
Adhesive Purchased Separately
Molded Part Type:
Bobbins
Size Code:
31
製品タイプ:
Molded Part
Operating Temperature Range:
-75 – 150°C

Compatibility

  • Compatible Parts: CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Heat Shrinkable Tubing Fluid Resistant Elastomer Black
Avnet Europe
Cable Accessories Heat Shrinkable Tubing Fluid Resistant Elastomer Black