Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.78
|
41
in stock
|
Buy Now | |
TE Store
from US$1.64
|
2,989
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
2,889
in stock
|
Buy Now | |
element14
from US$1.10
|
2,889
in stock
|
Buy Now | |
Farnell
from US$1.47
|
2,889
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
2,776
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
925
in stock
|
Buy Now | |
Electro Enterprises
from US$2.57
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Welectron
from US$3.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin, Copper |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Insulation Support | With |
Packaging Method | Box |
Packaging Quantity | 1000 |
実装方法 | Box |
Insulated | No |
Sealable | No |
KNIFE DISCONNECT,DG 16-14 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .15 in Compatible Insulation Diameter (Max): 3.81 mm Wire Size: 16 – 14 AWG Tin With .15" 3.81 mm | Knife Disconnect | Part Number: 31943 | Internal Number: 31943 | 16 – 14 AWG | TE Connectivity | TE Store |
Knife Disconnect Splice, 16-14Awg, Crimp | Newark Electronics |
KNIFE DISCONNECT SPLICE, 16-14AWG, CRIMP | element14 |
KNIFE DISCONNECT,DG 16-14 | Heilind Electronics |
Wire Splice 14-16AWG 20.18mm 5.16mm Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 31943?
Additional datasheets, footprints and schematics for 31943 are listed on our Part Details page. You can also find images and similar parts to 31943 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31943 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31943 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31943 fall under?
The 31943 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 31943 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31943 you can contact the distributor directly for product support, shipping queries etc.
Is the 31943 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31943 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 31943.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31943 often in real-time on the comparison pages.
What if I can't find stock of 31943?
You can fill out our help required form which you can use to request a quote for 31943 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.